Kyocera Corporation Capacitor Ceramic 1000Pf 1000V, C0G, 20%, 1808; Capacitance Kyocera Avx 1808AA102MAT1A

Description
CAPACITOR CERAMIC 1000PF 1000V, C0G, 20%, 1808; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 1000PF 1000V, C0G, 20%, 1808; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1000Pf 1000V, C0G, 20%, 1808; Capacitance Kyocera Avx - 56J1195 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 1000V, C0G, 20%, 1808; Capacitance Kyocera Avx
56J1195
Capacitor Ceramic 1000Pf 1000V, C0G, 20%, 1808; Capacitance Kyocera Avx 56J1195
CAPACITOR CERAMIC 1000PF 1000V, C0G, 20%, 1808; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 1000V, C0G, 20%, 1808; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J1195
Product Name Capacitor Ceramic 1000Pf 1000V, C0G, 20%, 1808; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 156AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers