Kyocera Corporation Ceramic Capacitors 18087C103KAT2A

Description
10000pF ±10% 500V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 500V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 18087C103KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
18087C103KAT2A-ND
Ceramic Capacitors 18087C103KAT2A-ND
10000pF ±10% 500V Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 500V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.01Uf, 500V, 1808; Capacitance Kyocera Avx - 96Y8721 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 500V, 1808; Capacitance Kyocera Avx
96Y8721
Cap, Mlcc, X7R, 0.01Uf, 500V, 1808; Capacitance Kyocera Avx 96Y8721
CAP, MLCC, X7R, 0.01UF, 500V, 1808; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Case Size:1808RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 500V, 1808; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm; Case Size:1808RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.01Uf, 500V, 1808, Reel; Capacitance Kyocera Avx - 56J1912 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 500V, 1808, Reel; Capacitance Kyocera Avx
56J1912
Cap, Mlcc, X7R, 0.01Uf, 500V, 1808, Reel; Capacitance Kyocera Avx 56J1912
CAP, MLCC, X7R, 0.01UF, 500V, 1808, REEL; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 500V, 1808, REEL; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1808 [4520 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 18087C103KAT2A-ND 96Y8721 56J1912
Product Name Ceramic Capacitors Cap, Mlcc, X7R, 0.01Uf, 500V, 1808; Capacitance Kyocera Avx Cap, Mlcc, X7R, 0.01Uf, 500V, 1808, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 338-4144-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details