Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
KYOCERA CORPORATION
148261048514888+ -- HEADERS, MALE PINS
Kyocera Corporation
Headers, Male Pins
148261048514888+
Description
"Connector Header 4 position 0.100"" (2.54mm)"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Connector Header 4 position 0.100"" (2.54mm)"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
478-148261048514888+-ND
Headers, Male Pins
478-148261048514888+-ND
"Connector Header 4 position 0.100"" (2.54mm)"
"Connector Header 4 position 0.100"" (2.54mm)"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
478-148261048514888+-ND
Product Name
Headers, Male Pins
Voltage Rating
250 volts
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin
A1484-1-CN
Specs
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
PIC Wire & Cable
50 Ohm SMA Bulkhead Jack
111142
Specs
Mounting
Bulkhead
View Details
Smiths Interconnect, a Molex company
MDHC Series: DC TO 40 GHz
Specs
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Amphenol Communications Solutions
PCI Express
10018783-00101TLF
Specs
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3
suppliers