Kyocera Corporation Arrays, Edge Type, Mezzanine (Board to Board) 145863060024829+

Description
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 478-145863060024829+TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-145863060024829+TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-145863060024829+TR-ND
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 478-145863060024829+CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-145863060024829+CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-145863060024829+CT-ND
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1380528-145863060024829+ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1380528-145863060024829+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1380528-145863060024829+
Win Source Part Number: 1380528-145863060024 829+ Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Series: 5863, Kyocera Number of Positions: 60 Pitch: 0.014" (0.35mm) Features: Pick and Place, Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Package: Tape & Reel Mated Stacking Heights: 0.8mm Height Above Board: 0.027" (0.68mm) Standard Package: 15,000 pcs Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: AVX Corp/Kyocera Corp Base Product Number: 145863 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380528-145863060024829+
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Series: 5863, Kyocera
Number of Positions: 60
Pitch: 0.014" (0.35mm)
Features: Pick and Place, Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel
Mated Stacking Heights: 0.8mm
Height Above Board: 0.027" (0.68mm)
Standard Package: 15,000 pcs
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: AVX Corp/Kyocera Corp
Base Product Number: 145863
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Electronic Connector - 316-145863060024829+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
316-145863060024829+
Electronic Connector 316-145863060024829+
0.350mm Pitch Parallel Connection Plug Connector Product overview: 145863060024829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-145863060024829+ can be used for catalog matching and distributor lookup.

0.350mm Pitch Parallel Connection Plug Connector Product overview: 145863060024829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-145863060024829+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
145863060024829+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 145863060024829+
PLUG - 0.35MM PITCH - 60 POS - 8

PLUG - 0.35MM PITCH - 60 POS - 8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 478-145863060024829+TR-ND 1380528-145863060024829+ 316-145863060024829+ 145863060024829+
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data