AVX Corporation Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 145861060024829+

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >IGBTs>Single IGBTs Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Contact Finish: Tin Mated Stacking Heights: 3.5mm Height Above Board: 0.112" (2.85mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >IGBTs>Single IGBTs Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Contact Finish: Tin Mated Stacking Heights: 3.5mm Height Above Board: 0.112" (2.85mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >IGBTs>Single IGBTs Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Contact Finish: Tin Mated Stacking Heights: 3.5mm Height Above Board: 0.112" (2.85mm)

Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>IGBTs>Single IGBTs
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Contact Finish: Tin
Mated Stacking Heights: 3.5mm
Height Above Board: 0.112" (2.85mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Powerdi3333
View Details
Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details