Kyocera Corporation Arrays, Edge Type, Mezzanine (Board to Board) 145861040024829+

Description
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 478-145861040024829+CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-145861040024829+CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-145861040024829+CT-ND
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 478-145861040024829+TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-145861040024829+TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-145861040024829+TR-ND
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 478-145861040024829+DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-145861040024829+DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-145861040024829+DKR-ND
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 145861040024829+ - 905317-145861040024829+ - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 145861040024829+
905317-145861040024829+
Rectangular Connectors - 145861040024829+ 905317-145861040024829+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 905317-1458610400248 29+ Series: 5861, Kyocera Features: 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 1253-145861040024829 +TR, 1253-145861040024829 +CT, 1253-145861040024829 +DKR

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 905317-145861040024829+
Series: 5861, Kyocera
Features: 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 1253-145861040024829+TR, 1253-145861040024829+CT, 1253-145861040024829+DKR

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-145861040024829+
SMD Electronic Connector 316-145861040024829+
Conn Board to Board HDR 40 POS 0.3mm Solder ST Top Entry SMD T/R Product overview: 145861040024829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-145861040024829+ can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 40 POS 0.3mm Solder ST Top Entry SMD T/R Product overview: 145861040024829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-145861040024829+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
145861040024829+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 145861040024829+
PLUG - 0.35MM PITCH - 40 POS 0.6

PLUG - 0.35MM PITCH - 40 POS 0.6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 478-145861040024829+CT-ND 905317-145861040024829+ 316-145861040024829+ 145861040024829+
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 145861040024829+ SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data