0.35mm Pitch Board-to-Board Connector Product overview: 145861010024829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-145861010024829+
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Win Source Part Number: 967019-1458610100248
Category: Connectors, Interconnects>Rectan
Series: 5861, Kyocera
Number of Positions: 10
Pitch: 0.014" (0.35mm)
Features: Pick and Place, Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Package: Tape & Reel
Mated Stacking Heights: 0.6mm
Height Above Board: 0.019" (0.48mm)
Standard Package: 15,000
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: KYOCERA AVX
Other Names: 1253-145861010024829
PLUG - 0.35MM PITCH - 10 POS 0.6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-145861010024829+ | 478-145861010024829+DKR-ND | 967019-145861010024829+ | 145861010024829+ |
| Product Name | Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |