Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 905315-1458460400008
Series: 5846, Kyocera
Features: 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 478-5509-6, 478-5509-2, 478-5509-1
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Conn Board to Board HDR 40 POS 0.4mm Solder ST SMD Reel Product overview: 145846040000829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-145846040000829+
CONN PLUG 40POS SMD GOLD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 905315-145846040000829+ | 478-145846040000829+TR-ND | 316-145846040000829+ | 145846040000829+ |
| Product Name | Rectangular Connectors - 145846040000829+ | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Plug, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty |