Kyocera Corporation Arrays, Edge Type, Mezzanine (Board to Board) 145846020000829+

Description
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 478-145846020000829+CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-145846020000829+CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-145846020000829+CT-ND
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 478-145846020000829+TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-145846020000829+TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-145846020000829+TR-ND
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 478-145846020000829+DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-145846020000829+DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-145846020000829+DKR-ND
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-145846020000829+
SMD Electronic Connector 316-145846020000829+
Conn Board to Board HDR 20 POS 0.4mm Solder ST SMD Reel Product overview: 145846020000829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-145846020000829+ can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 20 POS 0.4mm Solder ST SMD Reel Product overview: 145846020000829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-145846020000829+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 145846020000829+ - 1001481-145846020000829+ - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 145846020000829+
1001481-145846020000829+
Rectangular Connectors - 145846020000829+ 1001481-145846020000829+
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 1001481-145846020000 829+ Packaging: Reel - TR Number of Positions: 20 Pitch: 0.016" (0.40mm) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 3mm Height Above Board: 0.093" (2.35mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 1001481-145846020000829+
Packaging: Reel - TR
Number of Positions: 20
Pitch: 0.016" (0.40mm)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 3mm
Height Above Board: 0.093" (2.35mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
145846020000829+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 145846020000829+
CONN PLUG 20POS SMD GOLD

CONN PLUG 20POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 478-145846020000829+CT-ND 316-145846020000829+ 1001481-145846020000829+ 145846020000829+
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Rectangular Connectors - 145846020000829+ Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data