Kyocera Corporation Rectangular Connectors - 145806024002829+ 145806024002829+

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 905310-1458060240028 29+ Series: 5806, Kyocera Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5000 Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 905310-1458060240028 29+ Series: 5806, Kyocera Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5000 Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 145806024002829+ - 905310-145806024002829+ - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 145806024002829+
905310-145806024002829+
Rectangular Connectors - 145806024002829+ 905310-145806024002829+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 905310-1458060240028 29+ Series: 5806, Kyocera Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5000 Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 905310-145806024002829+
Series: 5806, Kyocera
Features: 24 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Electronic Connector - 316-145806024002829+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
316-145806024002829+
Electronic Connector 316-145806024002829+
0.4 mm Pitch Board to Board Connector Product overview: 145806024002829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-145806024002829+ can be used for catalog matching and distributor lookup.

0.4 mm Pitch Board to Board Connector Product overview: 145806024002829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-145806024002829+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
145806024002829+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 145806024002829+
BOARD TO BOARD

BOARD TO BOARD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905310-145806024002829+ 316-145806024002829+ 145806024002829+
Product Name Rectangular Connectors - 145806024002829+ Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers