Kyocera Corporation Rectangular Connectors - 145804040020829+ 145804040020829+

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 853986-1458040400208 29+ Series: Super Microleaf 5804, Kyocera Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040 Other Part Number: 145804040020829+-ND, 1253-145804040020829 +TR, 1253-145804040020829 +CT
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 853986-1458040400208 29+ Series: Super Microleaf 5804, Kyocera Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040 Other Part Number: 145804040020829+-ND, 1253-145804040020829 +TR, 1253-145804040020829 +CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 145804040020829+ - 853986-145804040020829+ - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 145804040020829+
853986-145804040020829+
Rectangular Connectors - 145804040020829+ 853986-145804040020829+
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 853986-1458040400208 29+ Series: Super Microleaf 5804, Kyocera Features: Position Connector Package: Reel - TR Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.69.4040 Other Part Number: 145804040020829+-ND, 1253-145804040020829 +TR, 1253-145804040020829 +CT

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 853986-145804040020829+
Series: Super Microleaf 5804, Kyocera
Features: Position Connector
Package: Reel - TR
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4040
Other Part Number: 145804040020829+-ND, 1253-145804040020829+TR, 1253-145804040020829+CT

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 478-145804040020829+CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-145804040020829+CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-145804040020829+CT-ND
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 478-145804040020829+TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-145804040020829+TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-145804040020829+TR-ND
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Electronic Connector - 316-145804040020829+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
316-145804040020829+
Electronic Connector 316-145804040020829+
0.400mm Pitch Parallel Connection Plug Connector Product overview: 145804040020829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-145804040020829+ can be used for catalog matching and distributor lookup.

0.400mm Pitch Parallel Connection Plug Connector Product overview: 145804040020829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-145804040020829+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
145804040020829+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 145804040020829+
CONN PLUG 40POS SMD GOLD

CONN PLUG 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 853986-145804040020829+ 478-145804040020829+CT-ND 316-145804040020829+ 145804040020829+
Product Name Rectangular Connectors - 145804040020829+ Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data