30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Number of Positions: 5
Contact Finish: Tin
Mated Stacking Heights: 3.5mm
Height Above Board: 0.112" (2.85mm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 478-145804030050829+CT-ND | |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors,Interconnects |
| Category | Board to Board Connector |