Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214912-145602060000
Pitch: 400 µm
Connector Type: Header
Number of Rows: 2
Termination: Solder
Number of Contacts: 60
Contact Plating: Gold
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1214912-145602060000829+ |
| Product Name | Custom Parts - Custom Parts (0 - A) - 145602060000829+ |