Kyocera Corporation Arrays, Edge Type, Mezzanine (Board to Board) 145602020000829+

Description
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 478-145602020000829+-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
478-145602020000829+-ND
Arrays, Edge Type, Mezzanine (Board to Board) 478-145602020000829+-ND
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 145602020000829+ - 1001473-145602020000829+ - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 145602020000829+
1001473-145602020000829+
Rectangular Connectors - 145602020000829+ 1001473-145602020000829+
Manufacturer: AVX Corporation Win Source Part Number: 1001473-145602020000 829+ Packaging: Reel - TR Number of Positions: 20 Pitch: 0.016" (0.40mm) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 1.5mm, 1.7mm, 2mm, 2.8mm Height Above Board: 0.047" (1.20mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: AVX Corporation
Win Source Part Number: 1001473-145602020000829+
Packaging: Reel - TR
Number of Positions: 20
Pitch: 0.016" (0.40mm)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 1.5mm, 1.7mm, 2mm, 2.8mm
Height Above Board: 0.047" (1.20mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
145602020000829+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 145602020000829+
CONN PLUG 20POS SMD GOLD

CONN PLUG 20POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 478-145602020000829+-ND 1001473-145602020000829+ 145602020000829+
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 145602020000829+ Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Headers, Male Pins - A26309-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details