KYOCERA AVX Components Corporation Connectors,Interconnects 145077030110861+

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Features: Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5 Contact Finish: Tin
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Features: Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5 Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Features: Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5 Contact Finish: Tin

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Features: Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface SC-70-5
Contact Finish: Tin

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-145077030110861+
SMD Electronic Connector 316-145077030110861+
Conn Board to Board HDR 30 POS 1mm Solder ST SMD T/R Product overview: 145077030110861+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-145077030110861+ can be used for catalog matching and distributor lookup.

Conn Board to Board HDR 30 POS 1mm Solder ST SMD T/R Product overview: 145077030110861+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-145077030110861+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
145077030110861+
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 145077030110861+
BOARD TO BOARD

BOARD TO BOARD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-145077030110861+ 145077030110861+
Product Name Connectors,Interconnects SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details