Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Fixed
Features: ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Contact Finish: Tin
Mated Stacking Heights: 3.5mm
Height Above Board: 0.112" (2.85mm)
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Conn Board to Board HDR 20 POS 0.5mm Solder ST Top Entry SMD T/R Product overview: 145047020950829+ from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-145047020950829+
PLUG - 0.5MM PITCH - 20 POS - VA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 478-145047020950829+CT-ND | 316-145047020950829+ | 145047020950829+ | |
| Product Name | Connectors,Interconnects | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Fixed | Surface Mount |