CONN SSL PLUG
CONN SSL PLUG
"SSL Connector 4 Position Plug Board to Cable/Wire 0.118"" (3.00mm) Solder"
CONN SSL PLUG
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 478-139159004101916DKR-ND | 139159004101916 |
| Product Name | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies |
| Connector Type | Plug | |
| Mounting | Surface Mount | Surface Mount |
| Voltage Rating | 125 volts | |
| Current Rating | 5.0 amps |