Conn Wire to Board HDR 3 POS 3mm Solder ST SMD T/R Product overview: 139159003101916 from AVX (KYOCERA AVX) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-139159003101916 can be used for catalog matching and distributor lookup.
CONN SSL PLUG 3POS 3MM SOLDER
"SSL Connector 3 Position Plug Board to Cable/Wire 0.118"" (3.00mm) Solder"
CONN SSL PLUG 3POS 3MM SOLDER
CONN SSL PLUG 3POS 3MM SOLDER
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-139159003101916 | 478-139159003101916CT-ND | 139159003101916 |
| Product Name | SMD Electronic Connector | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies |
| Connector Type | Plug | ||
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 125 volts | ||
| Current Rating | 5.0 amps |