Kyocera Corporation Ceramic Capacitors 1210YD476KAT2A

Description
47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32LR51C476KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR51C476KUDKR-ND
Ceramic Capacitors 478-KGM32LR51C476KUDKR-ND
47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR51C476KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR51C476KUCT-ND
Ceramic Capacitors 478-KGM32LR51C476KUCT-ND
47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR51C476KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR51C476KUTR-ND
Ceramic Capacitors 478-KGM32LR51C476KUTR-ND
47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Cap, 47Uf, 16V, Mlcc, 1210 Rohs Compliant Kyocera Avx - 66AH8258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Mlcc, 1210 Rohs Compliant Kyocera Avx
66AH8258
Cap, 47Uf, 16V, Mlcc, 1210 Rohs Compliant Kyocera Avx 66AH8258
CAP, 47UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 47UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM32LR51C476KUDKR-ND 478-KGM32LR51C476KUCT-ND 66AH8258
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 47Uf, 16V, Mlcc, 1210 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details