Kyocera Corporation SMD 100uF 16V Capacitor 1210YD107MAT2A

Description
Cap Ceramic 100uF 16V X5R 20% Pad SMD 1210 85°C T/R Product overview: 1210YD107MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YD107MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 100uF 16V X5R 20% Pad SMD 1210 85°C T/R Product overview: 1210YD107MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YD107MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 16V Capacitor
60-1210YD107MAT2A
SMD 100uF 16V Capacitor 60-1210YD107MAT2A
Cap Ceramic 100uF 16V X5R 20% Pad SMD 1210 85°C T/R Product overview: 1210YD107MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YD107MAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 100uF 16V X5R 20% Pad SMD 1210 85°C T/R Product overview: 1210YD107MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YD107MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-11408-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11408-2-ND
Ceramic Capacitors 478-11408-2-ND
100µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11408-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11408-1-ND
Ceramic Capacitors 478-11408-1-ND
100µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11408-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11408-6-ND
Ceramic Capacitors 478-11408-6-ND
100µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210YD107MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210YD107MAT2A
Ceramic Capacitors 1210YD107MAT2A
CAP CER 100UF 16V X5R 1210

CAP CER 100UF 16V X5R 1210

Supplier's Site Datasheet
Cap, 100Uf, 16V, Mlcc, 1210; Capacitance Kyocera Avx - 08AK4904 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Mlcc, 1210; Capacitance Kyocera Avx
08AK4904
Cap, 100Uf, 16V, Mlcc, 1210; Capacitance Kyocera Avx 08AK4904
CAP, 100UF, 16V, MLCC, 1210; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

CAP, 100UF, 16V, MLCC, 1210; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 16V, Mlcc, 1210; Capacitance Kyocera Avx - 54Y9855 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Mlcc, 1210; Capacitance Kyocera Avx
54Y9855
Cap, 100Uf, 16V, Mlcc, 1210; Capacitance Kyocera Avx 54Y9855
CAP, 100UF, 16V, MLCC, 1210; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

CAP, 100UF, 16V, MLCC, 1210; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
1210YD107MAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210YD107MAT2A
16V 100uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 100uF X5R ±20% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1210YD107MAT2A 478-11408-2-ND 478-11408-6-ND 1210YD107MAT2A 08AK4904 1210YD107MAT2A
Product Name SMD 100uF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 100Uf, 16V, Mlcc, 1210; Capacitance Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX101M450H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers