22µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
22µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
22µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
CERAMIC CAPACITOR, 22UF, 16V, X7R, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
CERAMIC CAPACITOR, 22UF, 16V, X7R, 20%, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:3.2mm RoHS Compliant: Yes
CAP CER 22UF 16V X7R 1210
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM32AR71C226MUTR-ND | 478-KGM32AR71C226MUDKR-ND | 64M0564 | 1210YC226MAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, 22Uf, 16V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |