AVX Corporation Ceramic Capacitors - 1210YC226KAT2A 1210YC226KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 905239-1210YC226KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1210YC226KAT2A\\1K, 478-5729-6, 478-5729-1, 478-5729-2, 1210YC226KAT2A/1K
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 905239-1210YC226KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1210YC226KAT2A\\1K, 478-5729-6, 478-5729-1, 478-5729-2, 1210YC226KAT2A/1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210YC226KAT2A - 905239-1210YC226KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1210YC226KAT2A
905239-1210YC226KAT2A
Ceramic Capacitors - 1210YC226KAT2A 905239-1210YC226KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905239-1210YC226KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1210YC226KAT2A\\1K, 478-5729-6, 478-5729-1, 478-5729-2, 1210YC226KAT2A/1K

Manufacturer: AVX Corporation
Win Source Part Number: 905239-1210YC226KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1210YC226KAT2A\\1K, 478-5729-6, 478-5729-1, 478-5729-2, 1210YC226KAT2A/1K

Buy Now Datasheet
Singapore, Singapore
SMD 16V 22uF Capacitor
60-1210YC226KAT2A
SMD 16V 22uF Capacitor 60-1210YC226KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32AR71C226KU NEW GLOBAL PN 16V 22uF X A 581-KGM32AR71C226KU Product overview: 1210YC226KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YC226KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32AR71C226KU NEW GLOBAL PN 16V 22uF X A 581-KGM32AR71C226KU Product overview: 1210YC226KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YC226KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM32AR71C226KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR71C226KUTR-ND
Ceramic Capacitors 478-KGM32AR71C226KUTR-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR71C226KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR71C226KUCT-ND
Ceramic Capacitors 478-KGM32AR71C226KUCT-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR71C226KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR71C226KUDKR-ND
Ceramic Capacitors 478-KGM32AR71C226KUDKR-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210YC226KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210YC226KAT2A
Ceramic Capacitors 1210YC226KAT2A
CAP CER 22UF 16V X7R 1210

CAP CER 22UF 16V X7R 1210

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 16V, X7R, 10%, 1210; Capacitance Kyocera Avx - 60R6401 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 16V, X7R, 10%, 1210; Capacitance Kyocera Avx
60R6401
Ceramic Capacitor, 22Uf, 16V, X7R, 10%, 1210; Capacitance Kyocera Avx 60R6401
CERAMIC CAPACITOR, 22UF, 16V, X7R, 10%, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 16V, X7R, 10%, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 22Uf, 16V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 09P1402 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 16V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
09P1402
Ceramic Capacitor, 22Uf, 16V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 09P1402
CERAMIC CAPACITOR, 22UF, 16V, X7R, 10%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 16V, X7R, 10%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 15P4092 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
15P4092
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 15P4092
SMD Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 95W1589 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
95W1589
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 95W1589
SMD Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 905239-1210YC226KAT2A 60-1210YC226KAT2A 478-KGM32AR71C226KUTR-ND 478-KGM32AR71C226KUDKR-ND 1210YC226KAT2A 60R6401 09P1402 15P4092
Product Name Ceramic Capacitors - 1210YC226KAT2A SMD 16V 22uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 22Uf, 16V, X7R, 10%, 1210; Capacitance Kyocera Avx Ceramic Capacitor, 22Uf, 16V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 22 F, 10%, X7R, 16 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 107AVD050MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers