Kyocera Corporation Capacitor Ceramic 0.22Uf, 16V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 1210YC224KAT2A

Description
CAPACITOR CERAMIC 0.22UF, 16V, X7R, 10%, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.22UF, 16V, X7R, 10%, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.22Uf, 16V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0061 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 16V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56J0061
Capacitor Ceramic 0.22Uf, 16V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56J0061
CAPACITOR CERAMIC 0.22UF, 16V, X7R, 10%, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 16V, X7R, 10%, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0061
Product Name Capacitor Ceramic 0.22Uf, 16V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details