Kyocera Corporation Ceramic Capacitors 1210YC106MAT2A

Description
10µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32LR71C106MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71C106MUCT-ND
Ceramic Capacitors 478-KGM32LR71C106MUCT-ND
10µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71C106MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71C106MUTR-ND
Ceramic Capacitors 478-KGM32LR71C106MUTR-ND
10µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71C106MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71C106MUDKR-ND
Ceramic Capacitors 478-KGM32LR71C106MUDKR-ND
10µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic, 10Uf, 16V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4369 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 10Uf, 16V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
66M4369
Capacitor Ceramic, 10Uf, 16V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 66M4369
CAPACITOR CERAMIC, 10UF, 16V, X7R, 20%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CAPACITOR CERAMIC, 10UF, 16V, X7R, 20%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM32LR71C106MUCT-ND 478-KGM32LR71C106MUDKR-ND 66M4369
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 10Uf, 16V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 113320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers