Kyocera Corporation Ceramic Capacitors 1210YC106KAZ2A

Description
10µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF32LR71C106KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF32LR71C106KUTR-ND
Ceramic Capacitors 478-KGF32LR71C106KUTR-ND
10µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF32LR71C106KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF32LR71C106KUCT-ND
Ceramic Capacitors 478-KGF32LR71C106KUCT-ND
10µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF32LR71C106KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF32LR71C106KUDKR-ND
Ceramic Capacitors 478-KGF32LR71C106KUDKR-ND
10µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF32LR71C106KUTR-ND 478-KGF32LR71C106KUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Polymer Capacitor - 187XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers