Kyocera Corporation Ceramic Capacitors 1210SC222KAT1A

Description
2200pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11985-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11985-1-ND
Ceramic Capacitors 478-11985-1-ND
2200pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2200pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11985-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11985-6-ND
Ceramic Capacitors 478-11985-6-ND
2200pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2200pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11985-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11985-2-ND
Ceramic Capacitors 478-11985-2-ND
2200pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2200pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210SC222KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210SC222KAT1A
Ceramic Capacitors 1210SC222KAT1A
CAP CER 2200PF 1.5KV X7R 1210

CAP CER 2200PF 1.5KV X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-11985-1-ND 478-11985-6-ND 1210SC222KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1725682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF0R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details