Kyocera Corporation Ceramic Capacitors 1210PC103KAT1A

Description
10000pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5562-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5562-6-ND
Ceramic Capacitors 478-5562-6-ND
10000pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5562-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5562-1-ND
Ceramic Capacitors 478-5562-1-ND
10000pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5562-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5562-2-ND
Ceramic Capacitors 478-5562-2-ND
10000pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx - 10R6024 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx
10R6024
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx 10R6024
CERAMIC CAPACITOR 0.01UF 250V, X7R, 10%, 1210; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 250V, X7R, 10%, 1210; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 09R1787 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
09R1787
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 09R1787
CERAMIC CAPACITOR 0.01UF 250V, X7R, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1210RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 250V, X7R, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1210RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5562-6-ND 478-5562-1-ND 10R6024 09R1787
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details