Kyocera Corporation Ceramic Capacitors 1210PC102KAT1A

Description
1000pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5561-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5561-6-ND
Ceramic Capacitors 478-5561-6-ND
1000pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5561-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5561-2-ND
Ceramic Capacitors 478-5561-2-ND
1000pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5561-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5561-1-ND
Ceramic Capacitors 478-5561-1-ND
1000pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210PC102KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210PC102KAT1A
Ceramic Capacitors 1210PC102KAT1A
CAP CER 1000PF 250V X7R 1210

CAP CER 1000PF 250V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-5561-6-ND 478-5561-2-ND 1210PC102KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details