AVX Corporation Ceramic Capacitors 1210GC821KAT2A

Description
820pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
820pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32HR73D821KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32HR73D821KUCT-ND
Ceramic Capacitors 478-KGM32HR73D821KUCT-ND
820pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

820pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32HR73D821KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32HR73D821KUDKR-ND
Ceramic Capacitors 478-KGM32HR73D821KUDKR-ND
820pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

820pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32HR73D821KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32HR73D821KUTR-ND
Ceramic Capacitors 478-KGM32HR73D821KUTR-ND
820pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

820pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210GC821KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210GC821KAT2A
Ceramic Capacitors 1210GC821KAT2A
CAP CER 820PF 2KV X7R 1210

CAP CER 820PF 2KV X7R 1210

Supplier's Site Datasheet
Cap, Mlcc, X7R, 820Pf, 2Kv, 1210; Capacitance Kyocera Avx - 96Y8659 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 820Pf, 2Kv, 1210; Capacitance Kyocera Avx
96Y8659
Cap, Mlcc, X7R, 820Pf, 2Kv, 1210; Capacitance Kyocera Avx 96Y8659
CAP, MLCC, X7R, 820PF, 2KV, 1210; Capacitance:820pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mmRoHS Compliant: Yes

CAP, MLCC, X7R, 820PF, 2KV, 1210; Capacitance:820pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 820Pf, 2Kv, 1210; Capacitance Kyocera Avx - 44X1086 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 820Pf, 2Kv, 1210; Capacitance Kyocera Avx
44X1086
Cap, Mlcc, X7R, 820Pf, 2Kv, 1210; Capacitance Kyocera Avx 44X1086
CAP, MLCC, X7R, 820PF, 2KV, 1210; Capacitance:820pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mmRoHS Compliant: Yes

CAP, MLCC, X7R, 820PF, 2KV, 1210; Capacitance:820pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32HR73D821KUCT-ND 478-KGM32HR73D821KUDKR-ND 1210GC821KAT2A 96Y8659
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 820Pf, 2Kv, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1808JA250101GGTSYSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details