Kyocera Corporation Ceramic Capacitors 1210GC332KAT1A

Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5963-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5963-2-ND
Ceramic Capacitors 478-5963-2-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5963-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5963-6-ND
Ceramic Capacitors 478-5963-6-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5963-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5963-1-ND
Ceramic Capacitors 478-5963-1-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210GC332KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210GC332KAT1A
Ceramic Capacitors 1210GC332KAT1A
CAP CER 3300PF 2KV X7R 1210

CAP CER 3300PF 2KV X7R 1210

Supplier's Site Datasheet
Ceramic Capacitor 3300Pf 2000V, X7R, 10%, 1210; Capacitance Kyocera Avx - 52R2425 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 2000V, X7R, 10%, 1210; Capacitance Kyocera Avx
52R2425
Ceramic Capacitor 3300Pf 2000V, X7R, 10%, 1210; Capacitance Kyocera Avx 52R2425
CERAMIC CAPACITOR 3300PF 2000V, X7R, 10%, 1210; Capacitance:3300pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 2000V, X7R, 10%, 1210; Capacitance:3300pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 3300Pf 2000V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4361 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf 2000V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
66M4361
Ceramic Capacitor 3300Pf 2000V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 66M4361
CERAMIC CAPACITOR 3300PF 2000V, X7R, 10%, 1210, FULL REEL; Capacitance:3300pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF 2000V, X7R, 10%, 1210, FULL REEL; Capacitance:3300pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5963-2-ND 478-5963-6-ND 1210GC332KAT1A 52R2425 66M4361
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 3300Pf 2000V, X7R, 10%, 1210; Capacitance Kyocera Avx Ceramic Capacitor 3300Pf 2000V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers