1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
CAP, MLCC, X7R, 1000PF, 2KV, 1210, REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
CAP, MLCC, X7R, 1000PF, 2KV, 1210; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
CAP CER 1000PF 2KV X7R 1210
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM32HR73D102KUCT-ND | 478-KGM32HR73D102KUDKR-ND | 21T8776 | 1210GC102KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, X7R, 1000Pf, 2Kv, 1210, Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |