Kyocera Corporation SMD 35V 2.2uF Capacitor 1210DD225KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR51V225KU NEW GLOBAL PN 35V 2.2uF A 581-KGM32LR51V225KU Product overview: 1210DD225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210DD225KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR51V225KU NEW GLOBAL PN 35V 2.2uF A 581-KGM32LR51V225KU Product overview: 1210DD225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210DD225KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 35V 2.2uF Capacitor
60-1210DD225KAT2A
SMD 35V 2.2uF Capacitor 60-1210DD225KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR51V225KU NEW GLOBAL PN 35V 2.2uF A 581-KGM32LR51V225KU Product overview: 1210DD225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210DD225KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR51V225KU NEW GLOBAL PN 35V 2.2uF A 581-KGM32LR51V225KU Product overview: 1210DD225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210DD225KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM32LR51V225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR51V225KUCT-ND
Ceramic Capacitors 478-KGM32LR51V225KUCT-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR51V225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR51V225KUTR-ND
Ceramic Capacitors 478-KGM32LR51V225KUTR-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR51V225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR51V225KUDKR-ND
Ceramic Capacitors 478-KGM32LR51V225KUDKR-ND
2.2µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

2.2µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210DD225KAT2A - 905230-1210DD225KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1210DD225KAT2A
905230-1210DD225KAT2A
Ceramic Capacitors - 1210DD225KAT2A 905230-1210DD225KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905230-1210DD225KAT2 A Operating Temperature Range: -55°C ~ 85°C Features: ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1253-1877-2, 1253-1877-2-ND, 478-11650-1, 478-11650-2, 478-11650-6, 1210DD225KAT2A-ND

Manufacturer: AVX Corporation
Win Source Part Number: 905230-1210DD225KAT2A
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1253-1877-2, 1253-1877-2-ND, 478-11650-1, 478-11650-2, 478-11650-6, 1210DD225KAT2A-ND

Buy Now Datasheet
Capacitor Ceramic, 2.2Uf, 35V, X5R, 10%, 1210; Capacitance Kyocera Avx - 36K6912 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 2.2Uf, 35V, X5R, 10%, 1210; Capacitance Kyocera Avx
36K6912
Capacitor Ceramic, 2.2Uf, 35V, X5R, 10%, 1210; Capacitance Kyocera Avx 36K6912
CAPACITOR CERAMIC, 2.2UF, 35V, X5R, 10%, 1210; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 2.2UF, 35V, X5R, 10%, 1210; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1210DD225KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210DD225KAT2A
Ceramic Capacitors 1210DD225KAT2A
CAP CER 2.2UF 35V X5R 1210

CAP CER 2.2UF 35V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-1210DD225KAT2A 478-KGM32LR51V225KUCT-ND 478-KGM32LR51V225KUDKR-ND 905230-1210DD225KAT2A 36K6912 1210DD225KAT2A
Product Name SMD 35V 2.2uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 1210DD225KAT2A Capacitor Ceramic, 2.2Uf, 35V, X5R, 10%, 1210; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB202K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details