Kyocera Corporation Ceramic Capacitors 1210DD106KAT2A

Description
10µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32AR51V106KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51V106KUDKR-ND
Ceramic Capacitors 478-KGM32AR51V106KUDKR-ND
10µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR51V106KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51V106KUTR-ND
Ceramic Capacitors 478-KGM32AR51V106KUTR-ND
10µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR51V106KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51V106KUCT-ND
Ceramic Capacitors 478-KGM32AR51V106KUCT-ND
10µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 35V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210DD106KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210DD106KAT2A
Ceramic Capacitors 1210DD106KAT2A
CAP CER 10UF 35V X5R 1210

CAP CER 10UF 35V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM32AR51V106KUDKR-ND 478-KGM32AR51V106KUTR-ND 1210DD106KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 60-0402B182K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details