Kyocera Corporation Ceramic Capacitors 1210CC563KAT1A

Description
0.056µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11984-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11984-1-ND
Ceramic Capacitors 478-11984-1-ND
0.056µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.056µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11984-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11984-6-ND
Ceramic Capacitors 478-11984-6-ND
0.056µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.056µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11984-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11984-2-ND
Ceramic Capacitors 478-11984-2-ND
0.056µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.056µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
R102 High Volt / T&r Rohs Compliant Kyocera Avx - 46M3718 - Newark, An Avnet Company
Chicago, IL, United States
R102 High Volt / T&r Rohs Compliant Kyocera Avx
46M3718
R102 High Volt / T&r Rohs Compliant Kyocera Avx 46M3718
R102 HIGH VOLT / T&R ROHS COMPLIANT: YES

R102 HIGH VOLT / T&R ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 1210CC563KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210CC563KAT1A
Ceramic Capacitors 1210CC563KAT1A
CAP CER 0.056UF 630V X7R 1210

CAP CER 0.056UF 630V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11984-1-ND 478-11984-6-ND 46M3718 1210CC563KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors R102 High Volt / T&r Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH1R5C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details