KYOCERA AVX Components Corporation Smd Multilayer Ceramic Capacitor, High Voltage, 0.027 F, 10%, X7R, 600 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 1210CC273KAT2A

Description
SMD Multilayer Ceramic Capacitor, High Voltage, 0.027 F, 10%, X7R, 600 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, High Voltage, 0.027 F, 10%, X7R, 600 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, High Voltage, 0.027 F, 10%, X7R, 600 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 26M5764 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, High Voltage, 0.027 F, 10%, X7R, 600 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
26M5764
Smd Multilayer Ceramic Capacitor, High Voltage, 0.027 F, 10%, X7R, 600 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 26M5764
SMD Multilayer Ceramic Capacitor, High Voltage, 0.027 F, 10%, X7R, 600 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, High Voltage, 0.027 F, 10%, X7R, 600 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26M5764
Product Name Smd Multilayer Ceramic Capacitor, High Voltage, 0.027 F, 10%, X7R, 600 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details