KYOCERA AVX Components Corporation Ceramic Capacitors 1210CC223KAZ2A

Description
0.022µF ±10% 600V/630V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 600V/630V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF32HR72J223KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF32HR72J223KUTR-ND
Ceramic Capacitors 478-KGF32HR72J223KUTR-ND
0.022µF ±10% 600V/630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.022µF ±10% 600V/630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210CC223KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210CC223KAZ2A
Ceramic Capacitors 1210CC223KAZ2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 0.022Uf 630V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 32AK6216 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 630V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
32AK6216
Capacitor Ceramic 0.022Uf 630V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 32AK6216
CAPACITOR CERAMIC 0.022UF 630V, X7R, 10%, 1210, FULL REEL; Capacitance:22000pF; RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 630V, X7R, 10%, 1210, FULL REEL; Capacitance:22000pF; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGF32HR72J223KUTR-ND 1210CC223KAZ2A 32AK6216
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.022Uf 630V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPA252KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers