AVX Corporation Ceramic Capacitors 1210AC103KAT2A

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32HR73A103KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32HR73A103KUTR-ND
Ceramic Capacitors 478-KGM32HR73A103KUTR-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32HR73A103KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32HR73A103KUDKR-ND
Ceramic Capacitors 478-KGM32HR73A103KUDKR-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32HR73A103KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32HR73A103KUCT-ND
Ceramic Capacitors 478-KGM32HR73A103KUCT-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1210; Capacitance Kyocera Avx - 96Y8646 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1210; Capacitance Kyocera Avx
96Y8646
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1210; Capacitance Kyocera Avx 96Y8646
CAP, MLCC, X7R, 0.01UF, 1KV, 1210; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 1KV, 1210; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 1 Kv, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx - 10AC9862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 1 Kv, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx
10AC9862
Cap, 0.01Μf, 1 Kv, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx 10AC9862
CAP, 0.01µF, 1 KV, 10%, X7R, 1210, REEL; Capacitance:10000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

CAP, 0.01µF, 1 KV, 10%, X7R, 1210, REEL; Capacitance:10000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX High Voltage MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1210; Capacitance Kyocera Avx - 21T8764 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1210; Capacitance Kyocera Avx
21T8764
Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1210; Capacitance Kyocera Avx 21T8764
CAP, MLCC, X7R, 0.01UF, 1KV, 1210; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 1KV, 1210; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32HR73A103KUTR-ND 478-KGM32HR73A103KUDKR-ND 96Y8646 10AC9862
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.01Uf, 1Kv, 1210; Capacitance Kyocera Avx Cap, 0.01Μf, 1 Kv, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details