CERAMIC CAPACITOR 1000PF 1000V, X7R, 10%, 1210; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
CAP CER 1000PF 1KV X7R 1210
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 12P9244 | 1210AC102KAT1A |
| Product Name | Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1210; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 1000 volts | 1000 volts |