0.039µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
CAPACITOR CERAMIC 0.039UF 500V, X7R, 10%, 1210, FULL REEL; Capacitance:39000pF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGM32HR72H393KUTR-ND | 66M4568 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.039Uf 500V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0390 microF | 0.0390 microF |