KYOCERA AVX Components Corporation Ceramic Capacitors 12107C333KAT2A

Description
CAP CER SMD
Description
CAP CER SMD

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12107C333KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12107C333KAT2A
Ceramic Capacitors 12107C333KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 0.033Uf 500V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 95M7822 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 500V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
95M7822
Capacitor Ceramic 0.033Uf 500V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 95M7822
CAPACITOR CERAMIC 0.033UF 500V, X7R, 10%, 1210, FULL REEL; Capacitance:33000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 500V, X7R, 10%, 1210, FULL REEL; Capacitance:33000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12107C333KAT2A 95M7822
Product Name Ceramic Capacitors Capacitor Ceramic 0.033Uf 500V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitors - Film Capacitors - 106PHB600K2R - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details