Kyocera Corporation Ceramic Capacitors 12107C183KAT2A

Description
0.018µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32ER72H183KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER72H183KUTR-ND
Ceramic Capacitors 478-KGM32ER72H183KUTR-ND
0.018µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

0.018µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ER72H183KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER72H183KUDKR-ND
Ceramic Capacitors 478-KGM32ER72H183KUDKR-ND
CAP CER 0.018UF 500V X7R 1210

CAP CER 0.018UF 500V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ER72H183KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER72H183KUCT-ND
Ceramic Capacitors 478-KGM32ER72H183KUCT-ND
CAP CER 0.018UF 500V X7R 1210

CAP CER 0.018UF 500V X7R 1210

Buy Now Datasheet
Ceramic Capacitor 0.018Uf 500V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0860 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.018Uf 500V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56J0860
Ceramic Capacitor 0.018Uf 500V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56J0860
CERAMIC CAPACITOR 0.018UF 500V, X7R, 10%, 1210, FULL REEL; Capacitance:18000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.018UF 500V, X7R, 10%, 1210, FULL REEL; Capacitance:18000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM32ER72H183KUTR-ND 478-KGM32ER72H183KUDKR-ND 56J0860
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.018Uf 500V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers