Kyocera Corporation Ceramic Capacitors 12107C182KAT2A

Description
1800pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11979-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11979-1-ND
Ceramic Capacitors 478-11979-1-ND
1800pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

1800pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11979-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11979-6-ND
Ceramic Capacitors 478-11979-6-ND
1800pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

1800pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11979-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11979-2-ND
Ceramic Capacitors 478-11979-2-ND
1800pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

1800pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 1800Pf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0859 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0859
Capacitor Ceramic 1800Pf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0859
CAPACITOR CERAMIC 1800PF 500V, X7R, 10%, 1210; Capacitance:1800pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF 500V, X7R, 10%, 1210; Capacitance:1800pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12107C182KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12107C182KAT2A
Capacitors - Ceramic Capacitors 12107C182KAT2A
CAP CER 1800PF 500V X7R 1210

CAP CER 1800PF 500V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11979-1-ND 478-11979-6-ND 56J0859 12107C182KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1800Pf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M016K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details