Kyocera Corporation Ceramic Capacitors 12107C123KAT2A

Description
0.012µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.012µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32ER72H123KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER72H123KUTR-ND
Ceramic Capacitors 478-KGM32ER72H123KUTR-ND
0.012µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

0.012µF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.012Uf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0854 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.012Uf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0854
Capacitor Ceramic 0.012Uf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0854
CAPACITOR CERAMIC 0.012UF 500V, X7R, 10%, 1210; Capacitance:12000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.012UF 500V, X7R, 10%, 1210; Capacitance:12000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.012Uf, 500V, 1210; Capacitance Kyocera Avx - 96Y8697 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.012Uf, 500V, 1210; Capacitance Kyocera Avx
96Y8697
Cap, Mlcc, X7R, 0.012Uf, 500V, 1210; Capacitance Kyocera Avx 96Y8697
CAP, MLCC, X7R, 0.012UF, 500V, 1210; Capacitance:12000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.012UF, 500V, 1210; Capacitance:12000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM32ER72H123KUTR-ND 56J0854
Product Name Ceramic Capacitors Capacitor Ceramic 0.012Uf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details