AVX Corporation Capacitor Ceramic 0.01Uf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx 12107C103KAT4A

Description
CAPACITOR CERAMIC 0.01UF 500V, X7R, 10%, 1210; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.01UF 500V, X7R, 10%, 1210; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.01Uf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0852 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0852
Capacitor Ceramic 0.01Uf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0852
CAPACITOR CERAMIC 0.01UF 500V, X7R, 10%, 1210; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 500V, X7R, 10%, 1210; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0852
Product Name Capacitor Ceramic 0.01Uf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details