AVX Corporation Ceramic Capacitor 0.01Uf 500V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 12107C103KAT2A.

Description
CERAMIC CAPACITOR 0.01UF 500V, X7R, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1210RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.01UF 500V, X7R, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1210RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 500V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 28AC7038 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 500V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
28AC7038
Ceramic Capacitor 0.01Uf 500V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 28AC7038
CERAMIC CAPACITOR 0.01UF 500V, X7R, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1210RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 500V, X7R, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1210RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC7038
Product Name Ceramic Capacitor 0.01Uf 500V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers