AVX Corporation Ceramic Capacitors 12107C102KAT2A

Description
1000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32DR72H102KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32DR72H102KUTR-ND
Ceramic Capacitors 478-KGM32DR72H102KUTR-ND
1000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32DR72H102KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32DR72H102KUDKR-ND
Ceramic Capacitors 478-KGM32DR72H102KUDKR-ND
1000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32DR72H102KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32DR72H102KUCT-ND
Ceramic Capacitors 478-KGM32DR72H102KUCT-ND
1000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx - 10R6039 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx
10R6039
Ceramic Capacitor 1000Pf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx 10R6039
CERAMIC CAPACITOR 1000PF 500V, X7R, 10%, 1210; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 500V, X7R, 10%, 1210; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 500V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx - 13AC4582 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 500V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx
13AC4582
Cap, 1000Pf, 500V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx 13AC4582
CAP, 1000PF, 500V, 10%, X7R, 1210, REEL; Capacitance:1000pF; Voltage Rating:500V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating RoHS Compliant: Yes

CAP, 1000PF, 500V, 10%, X7R, 1210, REEL; Capacitance:1000pF; Voltage Rating:500V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32DR72H102KUTR-ND 478-KGM32DR72H102KUDKR-ND 10R6039 13AC4582
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx Cap, 1000Pf, 500V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M15G220J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details