Kyocera Corporation Capacitor Ceramic 1500Pf 500V, C0G, 10%, 1210; Capacitance Kyocera Avx 12107A152KAT2A

Description
CAPACITOR CERAMIC 1500PF 500V, C0G, 10%, 1210; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1500PF 500V, C0G, 10%, 1210; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1500Pf 500V, C0G, 10%, 1210; Capacitance Kyocera Avx - 56J0832 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 500V, C0G, 10%, 1210; Capacitance Kyocera Avx
56J0832
Capacitor Ceramic 1500Pf 500V, C0G, 10%, 1210; Capacitance Kyocera Avx 56J0832
CAPACITOR CERAMIC 1500PF 500V, C0G, 10%, 1210; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 500V, C0G, 10%, 1210; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12107A152KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12107A152KAT2A
Ceramic Capacitors 12107A152KAT2A
CAP CER 1500PF 500V NP0 1210

CAP CER 1500PF 500V NP0 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 56J0832 12107A152KAT2A
Product Name Capacitor Ceramic 1500Pf 500V, C0G, 10%, 1210; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details