Kyocera Corporation Capacitor Ceramic 1000Pf 500V, C0G, 10%, 1210; Capacitance Kyocera Avx 12107A102KAT2A

Description
CAPACITOR CERAMIC 1000PF 500V, C0G, 10%, 1210; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1000PF 500V, C0G, 10%, 1210; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1000Pf 500V, C0G, 10%, 1210; Capacitance Kyocera Avx - 56J0830 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 500V, C0G, 10%, 1210; Capacitance Kyocera Avx
56J0830
Capacitor Ceramic 1000Pf 500V, C0G, 10%, 1210; Capacitance Kyocera Avx 56J0830
CAPACITOR CERAMIC 1000PF 500V, C0G, 10%, 1210; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 500V, C0G, 10%, 1210; Capacitance:1000pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0830
Product Name Capacitor Ceramic 1000Pf 500V, C0G, 10%, 1210; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers