Kyocera Corporation Ceramic Capacitors 12107A101JAT2A

Description
CAP CER 100PF 500V NP0 1210
Datasheet
Description
CAP CER 100PF 500V NP0 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12107A101JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12107A101JAT2A
Ceramic Capacitors 12107A101JAT2A
CAP CER 100PF 500V NP0 1210

CAP CER 100PF 500V NP0 1210

Supplier's Site Datasheet
Capacitor Ceramic 100Pf 500V, C0G, 5%, 1210; Capacitance Kyocera Avx - 56K4704 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 500V, C0G, 5%, 1210; Capacitance Kyocera Avx
56K4704
Capacitor Ceramic 100Pf 500V, C0G, 5%, 1210; Capacitance Kyocera Avx 56K4704
CAPACITOR CERAMIC 100PF 500V, C0G, 5%, 1210; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 500V, C0G, 5%, 1210; Capacitance:100pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12107A101JAT2A 56K4704
Product Name Ceramic Capacitors Capacitor Ceramic 100Pf 500V, C0G, 5%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF3R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details