CAPACITOR CERAMIC, 10UF, 6.3V, X5R, 10%, 1210; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56J0821 |
| Product Name | Capacitor Ceramic, 10Uf, 6.3V, X5R, 10%, 1210; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 10 microF |